onsemi Logic - Logic - Counters, Dividers - MC14521BDR2 MC14521BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217847-MC14521BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217847-MC14521BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14521BDR2 is a 24-stage frequency divider that operates by dividing the frequency of the input signal by two through a series of flip-flops. It supports three modes of operation: as a crystal oscillator, an RC oscillator, or as an input buffer for an external oscillator. The device can count up to 16,777,216 and advances the count on the negative edge of the clock signal. Key features include resettable stages, low standby power drain when the RC oscillator is disabled, and the ability to drive external loads from both RC and crystal oscillator outputs. It has a supply voltage range of 3.0 Vdc to 18 Vdc and can drive two low-power TTL loads or one low-power Schottky TTL load. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is also Pb-free and RoHS compliant. The MC14521BDR2 is packaged in a SOIC-16 format, with 2500 units available per tape and reel for efficient handling. Its operational temperature range spans from -55°C to +125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MC14521BDR2 is a 24-stage frequency divider that operates by dividing the frequency of the input signal by two through a series of flip-flops. It supports three modes of operation: as a crystal oscillator, an RC oscillator, or as an input buffer for an external oscillator. The device can count up to 16,777,216 and advances the count on the negative edge of the clock signal. Key features include resettable stages, low standby power drain when the RC oscillator is disabled, and the ability to drive external loads from both RC and crystal oscillator outputs. It has a supply voltage range of 3.0 Vdc to 18 Vdc and can drive two low-power TTL loads or one low-power Schottky TTL load. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is also Pb-free and RoHS compliant. The MC14521BDR2 is packaged in a SOIC-16 format, with 2500 units available per tape and reel for efficient handling. Its operational temperature range spans from -55°C to +125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14521BDR2 - 1217847-MC14521BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BDR2
1217847-MC14521BDR2
Logic - Logic - Counters, Dividers - MC14521BDR2 1217847-MC14521BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217847-MC14521BDR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217847-MC14521BDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14521BDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14521BDR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14521BDR2
IC DIVIDER 24STAGE FREQ 16-SOIC

IC DIVIDER 24STAGE FREQ 16-SOIC

Supplier's Site
Counters, Dividers - MC14521BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14521BDR2
Counters, Dividers MC14521BDR2
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC14521BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14521BDR2
Counters, Dividers MC14521BDR2
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1217847-MC14521BDR2 MC14521BDR2 MC14521BDR2
Product Name Logic - Logic - Counters, Dividers - MC14521BDR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data