onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers MC14521BDG

Description
Win Source Part Number: 1371217-MC14521BDG Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MC14521 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Divide-by-2 Reset: Asynchronous Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Count Rate: 12 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1371217-MC14521BDG Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MC14521 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Divide-by-2 Reset: Asynchronous Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Count Rate: 12 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1371217-MC14521BDG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1371217-MC14521BDG
Integrated Circuits (ICs) - Logic - Counters, Dividers 1371217-MC14521BDG
Win Source Part Number: 1371217-MC14521BDG Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MC14521 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Divide-by-2 Reset: Asynchronous Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Count Rate: 12 MHz

Win Source Part Number: 1371217-MC14521BDG
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MC14521
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Divide-by-2
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Count Rate: 12 MHz

Buy Now Datasheet
Counters, Dividers - MC14521BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14521BDGOS-ND
Counters, Dividers MC14521BDGOS-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC14521BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14521BDG
Counters, Dividers MC14521BDG
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Freq Divider, 24-Stage, Soic-16; No. Of Inputs Onsemi - 81Y6573 - Newark, An Avnet Company
Chicago, IL, United States
Freq Divider, 24-Stage, Soic-16; No. Of Inputs Onsemi
81Y6573
Freq Divider, 24-Stage, Soic-16; No. Of Inputs Onsemi 81Y6573
FREQ DIVIDER, 24-STAGE, SOIC-16; No. of Inputs:2; Clock Frequency:6.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

FREQ DIVIDER, 24-STAGE, SOIC-16; No. of Inputs:2; Clock Frequency:6.5MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14521BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14521BDG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14521BDG
IC DIVIDER BY 2 24-BIT 16SOIC

IC DIVIDER BY 2 24-BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1371217-MC14521BDG MC14521BDGOS-ND MC14521BDG 81Y6573 MC14521BDG
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Freq Divider, 24-Stage, Soic-16; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V; 3V
Package Type SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers