onsemi Counters, Dividers MC14521BD

Description
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14521BD-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14521BD-ND
Counters, Dividers MC14521BD-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14521BD - 1217846-MC14521BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BD
1217846-MC14521BD
Logic - Logic - Counters, Dividers - MC14521BD 1217846-MC14521BD
Manufacturer: ON Semiconductor Win Source Part Number: 1217846-MC14521BD Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 4521 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217846-MC14521BD
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 4521
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14521BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14521BD
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14521BD
IC DIVIDER BY 2 24-BIT 16SOIC

IC DIVIDER BY 2 24-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC14521BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14521BD
Counters, Dividers MC14521BD
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers
Product Number MC14521BD-ND 1217846-MC14521BD MC14521BD MC14521BD
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14521BD Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-88657042A - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Counters, Dividers - 1727-3330-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details