onsemi Logic - Logic - Counters, Dividers - MC14521BCP MC14521BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222217-MC14521BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222217-MC14521BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14521BCP - 222217-MC14521BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BCP
222217-MC14521BCP
Logic - Logic - Counters, Dividers - MC14521BCP 222217-MC14521BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222217-MC14521BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 222217-MC14521BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 222217-MC14521BCP
Product Name Logic - Logic - Counters, Dividers - MC14521BCP
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54LS190/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Synchronous / Asynchronous
Package Type DIP; DIP16
View Details
Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details