Dual BCD Up Counter
Manufacturer: ON Semiconductor
Win Source Part Number: 926091-MC14520BDWR2G
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC14520
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14520BDWR2G-ND, MC14520BDWR2GOSCT, MC14520BDWR2GOSTR, =MC14520BDWR2GOSCT-N
IC BINARY COUNTR DL 4BIT 16SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC BINARY COUNTR DL 4BIT 16SOIC
IC COUNTER DUAL BINARY 16-SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14520BDWR2G | 926091-MC14520BDWR2G | 488-MC14520BDWR2GDKR-ND | MC14520BDWR2G | MC14520BDWR2G | MC14520BDWR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14520BDWR2G | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | MOD-N | ||||
| Counter Category | Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SO-16 WB | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |