Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 132881-MC14520BDWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Dual BCD Up Counter
IC COUNTER DUAL BINARY 16-SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC BINARY COUNTR DL 4BIT 16SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14520BDWGOS-ND | 132881-MC14520BDWG | MC14520BDWG | MC14520BDWG | MC14520BDWG | MC14520BDWG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14520BDWG | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous / Asynchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | SO-16 WB | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC |