Dual BCD Up Counter
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC BCD COUNTER DUAL 4BIT 16SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787710-MC14518BDWR2G
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: BCD Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: MC14518
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD4518BPWRG4; CD4518BME4; CD4518BM96G4 ; HCF4518M013TR ;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC BCD COUNTER DUAL 4BIT 16SOIC
IC COUNTER DUAL BCD 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14518BDWR2G | 488-MC14518BDWR2GTR-ND | 787710-MC14518BDWR2G | MC14518BDWR2G | MC14518BDWR2G | MC14518BDWR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14518BDWR2G | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SO-16 WB | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC |