Manufacturer: ON Semiconductor
Win Source Part Number: 787709-MC14518BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: BCD Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Part Status: Obsolete(EOL)
Family Name: MC14518
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HD14518BP; HCF4518BEY; MC14518BCP; MC14518BDW;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP
CMOS Logic, Dual BCD Counters, PDIP16, Pb-Free
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP
IC COUNTER BCD 4BIT 16DIP
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 787709-MC14518BCPG | MC14518BCPGOS-ND | 70099883 | MC14518BCPG | MC14518BCPG |
| Product Name | Logic - Logic - Counters, Dividers - MC14518BCPG | Counters, Dividers | CMOS Logic, Dual BCD Counters, PDIP16, Pb-Free | Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | ||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300", 7.62mm) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | BCD/Decade Counter |