onsemi Logic - Logic - Counters, Dividers - MC14518BCP MC14518BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222214-MC14518BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222214-MC14518BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14518BCP - 222214-MC14518BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14518BCP
222214-MC14518BCP
Logic - Logic - Counters, Dividers - MC14518BCP 222214-MC14518BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222214-MC14518BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 222214-MC14518BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 222214-MC14518BCP
Product Name Logic - Logic - Counters, Dividers - MC14518BCP
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC193DB112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC
Logic Family HC
View Details
9 suppliers