Shift Shift Register 2 Element 64 Bit 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 787707-MC14517BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 64
Part Status: Obsolete(EOL)
Family Name: MC14517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HEF4517BP; HEF4517BP,652; HD14517BP; HCF4517BEY;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 64 Bit 16-PDIP
IC SHIFT REG DUAL 64BIT 16-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14517BCPGOS-ND | 787707-MC14517BCPG | MC14517BCPG | MC14517BCPG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14517BCPG | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V |
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |