onsemi Logic - Logic - Shift Registers - MC14517BCP MC14517BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217828-MC14517BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217828-MC14517BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14517BCP - 1217828-MC14517BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14517BCP
1217828-MC14517BCP
Logic - Logic - Shift Registers - MC14517BCP 1217828-MC14517BCP
Manufacturer: ON Semiconductor Win Source Part Number: 1217828-MC14517BCP Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217828-MC14517BCP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217828-MC14517BCP
Product Name Logic - Logic - Shift Registers - MC14517BCP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AUP1T57GF,132 - 908106-74AUP1T57GF,132 - Win Source Electronics
Specs
Package Type Other; 6-XSON, SOT891 (1x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164D,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details