Manufacturer: ON Semiconductor
Win Source Part Number: 044410-MC14516BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: MC14516
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14516BDR2G; CD4516BNSE4; CD4516BNSRG4; CD4516BNS;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
COUNTER, SYNC BIN UP/DOWN, 4BIT, SOIC-16; Logic Family / Base Number:MC14516; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
IC COUNTER BINARY UP/DOWN 16SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC COUNTER BINARY UP/DOWN 16SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 044410-MC14516BDR2G | MC14516BDR2GOSDKR-ND | MC14516BDR2G | MC14516BDR2G | 42Y0572 | MC14516BDR2G | MC14516BDR2G | MC14516BDR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14516BDR2G | Counters, Dividers | Counters, Dividers | Counter, Sync Bin Up/down, 4Bit, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | 3 V ~ 18 V | ||||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Type | MOD-N | Binary, Synchronous, Up / Down | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous |