Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Win Source Part Number: 1371216-MC14516BDG
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MC14516
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Trigger Type: Positive Edge
Timing: Synchronous
Count Rate: 8 MHz
MC14516BDG, LOG CMOS COUNTER BINARY
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
IC COUNTER BINARY UP/DOWN 16SOIC
4 BIT BINARY UP/DOWN COUNTER, SYNCHRONOUS, SOIC-16; Logic Family / Base Number:MC14516; Counter Type:Up / Down; Clock Frequency:4MHz; Count Maximum:4; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14516BDGOS-ND | 1371216-MC14516BDG | 1630544 | MC14516BDG | MC14516BDG | 71J5495 | MC14516BDG | MC14516BDG |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter ICs | Counters, Dividers | 4 Bit Binary Up/down Counter, Synchronous, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | Binary | Up / Down | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | ||||||
| Counter Direction | Bidirectional | Bidirectional | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Soic | SOIC; SOIC-16 | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |