onsemi PMIC - PMIC - Display Drivers - MC14513BCPG MC14513BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217786-MC14513BCPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 18-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Part Status: Obsolete(EOL) Family Name: MC14513 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): HCF4056BC1; CD4511BCWMX; CD4511BCWM; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217786-MC14513BCPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 18-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Part Status: Obsolete(EOL) Family Name: MC14513 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): HCF4056BC1; CD4511BCWMX; CD4511BCWM; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14513BCPG - 1217786-MC14513BCPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14513BCPG
1217786-MC14513BCPG
PMIC - PMIC - Display Drivers - MC14513BCPG 1217786-MC14513BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217786-MC14513BCPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 18-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Part Status: Obsolete(EOL) Family Name: MC14513 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): HCF4056BC1; CD4511BCWMX; CD4511BCWM; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: ON Semiconductor
Win Source Part Number: 1217786-MC14513BCPG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 18-DIP (0.300", 7.62mm)
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 18 V
Interface: BCD
Part Status: Obsolete(EOL)
Family Name: MC14513
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): HCF4056BC1; CD4511BCWMX; CD4511BCWM;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Display Drivers - MC14513BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14513BCPGOS-ND
Display Drivers MC14513BCPGOS-ND
Driver 18-PDIP

Driver 18-PDIP

Buy Now Datasheet
Display Drivers - MC14513BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14513BCPG
Display Drivers MC14513BCPG
Driver 18-PDIP

Driver 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1217786-MC14513BCPG MC14513BCPGOS-ND MC14513BCPG
Product Name PMIC - PMIC - Display Drivers - MC14513BCPG Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers