onsemi PMIC - PMIC - Display Drivers - MC14513BCP MC14513BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207841-MC14513BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 18-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207841-MC14513BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 18-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14513BCP - 207841-MC14513BCP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14513BCP
207841-MC14513BCP
PMIC - PMIC - Display Drivers - MC14513BCP 207841-MC14513BCP
Manufacturer: ON Semiconductor Win Source Part Number: 207841-MC14513BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 18-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 207841-MC14513BCP
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 207841-MC14513BCP
Product Name PMIC - PMIC - Display Drivers - MC14513BCP
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2291756P - RS Components, Ltd.
Specs
Features RoHS
View Details