onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14512BDG

Description
Win Source Part Number: 1034775-MC14512BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4512BM96; CD4512BM; SN74HC151D; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14512BDG-OS,M C14512BDG-ND,ONSONSM C14512BDG,MC14512BDG OS Base Product Number: MC14512 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1034775-MC14512BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4512BM96; CD4512BM; SN74HC151D; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14512BDG-OS,M C14512BDG-ND,ONSONSM C14512BDG,MC14512BDG OS Base Product Number: MC14512 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1034775-MC14512BDG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1034775-MC14512BDG
Win Source Part Number: 1034775-MC14512BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Data Selector/Multiplexer Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4512BM96; CD4512BM; SN74HC151D; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14512BDG-OS,M C14512BDG-ND,ONSONSM C14512BDG,MC14512BDG OS Base Product Number: MC14512 Product Status: Obsolete

Win Source Part Number: 1034775-MC14512BDG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Data Selector/Multiplexer
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4512BM96; CD4512BM; SN74HC151D;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC14512BDG-OS,MC14512BDG-ND,ONSONSMC14512BDG,MC14512BDGOS
Base Product Number: MC14512
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1034775-MC14512BDG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS42/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers - CD54AC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
Ic, 74Hct Cmos, 74Hct139, Dip16, 5V; Logic Type Nexperia - 07WX3539 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details