LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MC14511BFG-ND | MC14511BFG |
| Product Name | Display Drivers | Display Drivers |
| Technology | BCD | BCD |
| Supply Voltage | Other; 3V ~ 18V | 1.8V; Other; 3V ~ 18V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |