onsemi PMIC - PMIC - Display Drivers - MC14511BFEL MC14511BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787704-MC14511BFEL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LED, LCD, Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: MC14511B Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC4511BF(EL,N); TC4511BF(TB,EL,N); TC4511BF(F); TC4511BF(N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787704-MC14511BFEL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LED, LCD, Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: MC14511B Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC4511BF(EL,N); TC4511BF(TB,EL,N); TC4511BF(F); TC4511BF(N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14511BFEL - 787704-MC14511BFEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BFEL
787704-MC14511BFEL
PMIC - PMIC - Display Drivers - MC14511BFEL 787704-MC14511BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 787704-MC14511BFEL Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 18 V Interface: BCD Display Type: LED, LCD, Vacuum Fluorescent (VF) Part Status: Obsolete(EOL) Family Name: MC14511B Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): TC4511BF(EL,N); TC4511BF(TB,EL,N); TC4511BF(F); TC4511BF(N,F); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787704-MC14511BFEL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 18 V
Interface: BCD
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Part Status: Obsolete(EOL)
Family Name: MC14511B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): TC4511BF(EL,N); TC4511BF(TB,EL,N); TC4511BF(F); TC4511BF(N,F);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MC14511BFEL-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BFEL-ND
Display Drivers MC14511BFEL-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

Buy Now Datasheet
Display Drivers - MC14511BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14511BFEL
Display Drivers MC14511BFEL
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 787704-MC14511BFEL MC14511BFEL-ND MC14511BFEL
Product Name PMIC - PMIC - Display Drivers - MC14511BFEL Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details