onsemi PMIC - PMIC - Display Drivers - MC14511BDR2G MC14511BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074469-MC14511BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074469-MC14511BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14511BDR2G - 074469-MC14511BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BDR2G
074469-MC14511BDR2G
PMIC - PMIC - Display Drivers - MC14511BDR2G 074469-MC14511BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074469-MC14511BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA

Manufacturer: ON Semiconductor
Win Source Part Number: 074469-MC14511BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA

Buy Now Datasheet
Display Drivers - MC14511BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BDR2GOSDKR-ND
Display Drivers MC14511BDR2GOSDKR-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14511BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BDR2GOSCT-ND
Display Drivers MC14511BDR2GOSCT-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14511BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BDR2GOSTR-ND
Display Drivers MC14511BDR2GOSTR-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14511BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14511BDR2G
Display Drivers MC14511BDR2G
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 074469-MC14511BDR2G MC14511BDR2GOSDKR-ND MC14511BDR2G
Product Name PMIC - PMIC - Display Drivers - MC14511BDR2G Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Modems - ICs and Modules - SI2418-A-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details