onsemi PMIC - PMIC - Display Drivers - MC14511BDG MC14511BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135013-MC14511BDG Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135013-MC14511BDG Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14511BDG - 135013-MC14511BDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BDG
135013-MC14511BDG
PMIC - PMIC - Display Drivers - MC14511BDG 135013-MC14511BDG
Manufacturer: ON Semiconductor Win Source Part Number: 135013-MC14511BDG Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 135013-MC14511BDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Display Drivers - MC14511BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BDGOS-ND
Display Drivers MC14511BDGOS-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14511BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14511BDG
Display Drivers MC14511BDG
LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135013-MC14511BDG MC14511BDGOS-ND MC14511BDG
Product Name PMIC - PMIC - Display Drivers - MC14511BDG Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details