onsemi PMIC - PMIC - Display Drivers - MC14511BCPG MC14511BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073199-MC14511BCPG Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073199-MC14511BCPG Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14511BCPG - 1073199-MC14511BCPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BCPG
1073199-MC14511BCPG
PMIC - PMIC - Display Drivers - MC14511BCPG 1073199-MC14511BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073199-MC14511BCPG Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: ON Semiconductor
Win Source Part Number: 1073199-MC14511BCPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now Datasheet
Display Drivers - MC14511BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14511BCPGOS-ND
Display Drivers MC14511BCPGOS-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 16-PDIP

LED, LCD, Vacuum Fluorescent (VF) Driver 16-PDIP

Buy Now Datasheet
Display Drivers - MC14511BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14511BCPG
Display Drivers MC14511BCPG
LED, LCD, Vacuum Fluorescent (VF) Driver 16-PDIP

LED, LCD, Vacuum Fluorescent (VF) Driver 16-PDIP

Buy Now Datasheet
Fort Worth, TX, USA
BCD-to-Seven Segment Latch/Decoder/Driver, PDIP16
70099605
BCD-to-Seven Segment Latch/Decoder/Driver, PDIP16 70099605
BCD-to-Seven Segment Latch/Decoder/Driver , PDIP16

BCD-to-Seven Segment Latch/Decoder/Driver, PDIP16

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1073199-MC14511BCPG MC14511BCPGOS-ND MC14511BCPG 70099605
Product Name PMIC - PMIC - Display Drivers - MC14511BCPG Display Drivers Display Drivers BCD-to-Seven Segment Latch/Decoder/Driver, PDIP16
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SSOP Interface Transceiver IC - 704-74ABT541DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details