onsemi PMIC - PMIC - Display Drivers - MC14511BCP MC14511BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222196-MC14511BCP Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222196-MC14511BCP Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14511BCP - 222196-MC14511BCP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14511BCP
222196-MC14511BCP
PMIC - PMIC - Display Drivers - MC14511BCP 222196-MC14511BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222196-MC14511BCP Packaging: AMMO PACKAGE Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD, Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: ON Semiconductor
Win Source Part Number: 222196-MC14511BCP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 222196-MC14511BCP
Product Name PMIC - PMIC - Display Drivers - MC14511BCP
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996FCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers