onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers MC14510BF

Description
Win Source Part Number: 1076844-MC14510BF Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14510BF,ONSON SMC14510BF RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1076844-MC14510BF Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14510BF,ONSON SMC14510BF RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1076844-MC14510BF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1076844-MC14510BF
Integrated Circuits (ICs) - Logic - Counters, Dividers 1076844-MC14510BF
Win Source Part Number: 1076844-MC14510BF Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC14510BF,ONSON SMC14510BF RoHS Status: Not applicable

Win Source Part Number: 1076844-MC14510BF
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC14510BF,ONSONSMC14510BF
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1076844-MC14510BF
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F191PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN; Bidirectional
Clock Frequency 125 MHz
View Details
Counters, Dividers - 74193PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP
Clock Frequency 32 MHz
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details