Rochester Electronics Logic - Logic - Counters, Dividers - CD4020BD CD4020BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866092-CD4020BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866092-CD4020BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4020BD - 866092-CD4020BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4020BD
866092-CD4020BD
Logic - Logic - Counters, Dividers - CD4020BD 866092-CD4020BD
Manufacturer: Harris Corporation Win Source Part Number: 866092-CD4020BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866092-CD4020BD
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - CD4020BD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4020BD
Logic - Counters, Dividers CD4020BD
14-STAGE BINARY RIPPLE COUNTER

14-STAGE BINARY RIPPLE COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 866092-CD4020BD CD4020BD
Product Name Logic - Logic - Counters, Dividers - CD4020BD Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74ACT161SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
6 suppliers