onsemi Logic - Logic - Translators, Level Shifters - MC14504BF MC14504BF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217766-MC14504BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217766-MC14504BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BF - 1217766-MC14504BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BF
1217766-MC14504BF
Logic - Logic - Translators, Level Shifters - MC14504BF 1217766-MC14504BF
Manufacturer: ON Semiconductor Win Source Part Number: 1217766-MC14504BF Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V ~ 18V Voltage - VCCB: 3V ~ 18V Part Status: Obsolete(EOL) Family Name: MC14504 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSG4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217766-MC14504BF
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V ~ 18V
Voltage - VCCB: 3V ~ 18V
Part Status: Obsolete(EOL)
Family Name: MC14504
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4504BNS; CD4504BNSR; CD4504BNSG4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217766-MC14504BF
Product Name Logic - Logic - Translators, Level Shifters - MC14504BF
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54179DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers