onsemi Logic - Logic - Translators, Level Shifters - MC14504BDR2G MC14504BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022589-MC14504BDR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022589-MC14504BDR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC14504BDR2G - 022589-MC14504BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC14504BDR2G
022589-MC14504BDR2G
Logic - Logic - Translators, Level Shifters - MC14504BDR2G 022589-MC14504BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022589-MC14504BDR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022589-MC14504BDR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 3V to 18V
Voltage - VCCB: 3V to 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 022589-MC14504BDR2G
Product Name Logic - Logic - Translators, Level Shifters - MC14504BDR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165BZX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
2 suppliers
Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
Logic - Shift Registers - 100341PC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details