onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BFELG MC14503BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217757-MC14503BFELG Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 14.1mA, 25mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: MC14503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4503BNSR; CD4503BNSRG4; CD4503BNSRE4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217757-MC14503BFELG Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 14.1mA, 25mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: MC14503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4503BNSR; CD4503BNSRG4; CD4503BNSRE4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BFELG - 1217757-MC14503BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BFELG
1217757-MC14503BFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BFELG 1217757-MC14503BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217757-MC14503BFELG Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 14.1mA, 25mA Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Part Status: Obsolete(EOL) Family Name: MC14503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): CD4503BNSR; CD4503BNSRG4; CD4503BNSRE4; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217757-MC14503BFELG
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 14.1mA, 25mA
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Part Status: Obsolete(EOL)
Family Name: MC14503
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD4503BNSR; CD4503BNSRG4; CD4503BNSRE4;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1217757-MC14503BFELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC14503BFELG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details