Manufacturer: ON Semiconductor
Win Source Part Number: 1217754-MC14503BDG
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 14.1mA, 25mA
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 4503
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Bus Driver, 4000/14000/40000 Series, 1-Func, 6-Bit, True Output, CMOS, PDSO16
Hex Buffer, 3-State, SOIC, CMOS, 3V-18V Product overview: MC14503BDG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 18V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC14503BDG can be used for catalog matching and distributor lookup.
MC14503BDG, LOG CMOS BUS INTRFCE HEX
MC14503BDG, LOG CMOS BUS INTRFCE HEX
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1217754-MC14503BDG | MC14503BDG | 704-MC14503BDG | 8063251 | 8063251P |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC14503BDG | 3V 18V SOIC Interface Transceiver IC | Buffers | Buffers | |
| Device Type | Buffer | Line / Bus Driver | Transceiver | Buffer; Buffer | Buffer; Buffer |
| Supply Voltage | Other; 3V ~ 18V | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Package Type | SOIC | SOIC; SOIC-16 | SOIC | SOIC; Soic |