onsemi SMD 4.5MHz 18V SOIC Logic IC MC14490DWG

Description
6-Bit Clock/Timing IC, 4.5MHz, 18V, SOIC, Surface Mount Product overview: MC14490DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4.5MHz, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit Clock/Timing IC, 4.5MHz, 18V, SOIC, Surface Mount Product overview: MC14490DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4.5MHz, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.5MHz 18V SOIC Logic IC
703-MC14490DWG
SMD 4.5MHz 18V SOIC Logic IC 703-MC14490DWG
6-Bit Clock/Timing IC, 4.5MHz, 18V, SOIC, Surface Mount Product overview: MC14490DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4.5MHz, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWG can be used for catalog matching and distributor lookup.

6-Bit Clock/Timing IC, 4.5MHz, 18V, SOIC, Surface Mount Product overview: MC14490DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 4.5MHz, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14490DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 703-MC14490DWG
Product Name SMD 4.5MHz 18V SOIC Logic IC
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHC1G32GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers