onsemi Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi MC1413DR2G

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi - 84K8753 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi
84K8753
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi 84K8753
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site Datasheet
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi - 45J1096 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
45J1096
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi 45J1096
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:1.1V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84K8753
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details