onsemi Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi MC1413DG

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi - 98H0657 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi
98H0657
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi 98H0657
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98H0657
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3206-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details