onsemi Latches MC14099BDWR2G

Description
IC D-TYPE ADDR 4:4 16-SOIC
Request a Quote Datasheet
Description
IC D-TYPE ADDR 4:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC14099BDWR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 4:4 16-SOIC

IC D-TYPE ADDR 4:4 16-SOIC

Buy Now Datasheet
Latches - 488-MC14099BDWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 4:4 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 4:4 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 488-MC14099BDWR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 4:4 16-SOIC

IC D-TYPE ADDR 4:4 16-SOIC

Buy Now Datasheet
 - MC14099BDWR2G - Rochester Electronics
Newburyport, MA, United States
8-Bit Addressable Latch

8-Bit Addressable Latch

Supplier's Site Datasheet
Latches - MC14099BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 4:4 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 4:4 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - MC14099BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14099BDWR2G
Logic - Latches MC14099BDWR2G
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC14099BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC14099BDWR2G
Integrated Circuits (ICs) - Logic - Latches MC14099BDWR2G
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-MC14099BDWR2GDKR-ND MC14099BDWR2G MC14099BDWR2G MC14099BDWR2G MC14099BDWR2G
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Output Characteristics Standard
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers
Latches - 74ALVCH16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
 - 74FCT162373LTPA - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers