D Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16
D-Type, Addressable 1 Channel 4:4 IC Standard 16-PDIP
D-Type, Addressable 1 Channel 4:4 IC Standard 16-PDIP
8 BIT ADDRESSABLE LATCH, DIP-16; Logic Family / Base Number:MC14099; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:150ns; Output Current:8.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
IC LATCH ADDRESSABLE 8BIT 16DIP
IC LATCH ADDRESSABLE 8BIT 16DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14099BCPG | MC14099BCPGOS-ND | MC14099BCPG | 45J1093 | MC14099BCPG | MC14099BCPG |
| Product Name | Latches | Latches | 8 Bit Addressable Latch, Dip-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Package Type | DIP; DIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP | DIP; 16-DIP (0.300", 7.62mm) | |
| Logic Family | CMOS | |||||
| Latch Type | Addressable D | |||||
| Output Characteristics | Standard | |||||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3V ~ 18V |