The MC14099BCP is an 8-bit addressable latch designed for serial data input and parallel output. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. The device features a master reset capability and is pin-compatible with the CD4099B. It is AEC-Q100 qualified, making it suitable for automotive applications, and is RoHS compliant. The latch has a maximum power dissipation of 500 mW and operates over an ambient temperature range of -55°C to +125°C. The device includes protection circuitry against high static voltages, ensuring reliability in various applications.
D-Type, Addressable 1 Channel 4:4 IC Standard 16-PDIP
D-Type, Addressable 1 Channel 4:4 IC Standard 16-PDIP
IC LATCH ADDRESSABLE 8BIT 16DIP
IC LATCH ADDRESSABLE 8BIT 16DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC14099BCPOS-ND | MC14099BCP | MC14099BCP | MC14099BCP |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA |