Serial In Parallel Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1217683-MC14094BFELG
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC14094
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): TC4094BFN(ELP,N,M); TC4094BFN(ELF,N,M); TC4094BFN(N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
IC SHIFT REGISTER 8STG 16SOEIAJ
IC SHIFT REGISTER 8STG 16SOEIAJ
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14094BFELG | 1217683-MC14094BFELG | MC14094BFELG-ND | MC14094BFELG | MC14094BFELG | MC14094BFELG |
| Product Name | Logic - Logic - Shift Registers - MC14094BFELG | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Shift Direction | Right | |||||
| Package Type | SOP; Other; SOP16 | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CMOS | |||||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V |