Manufacturer: ON Semiconductor
Win Source Part Number: 041465-MC14094BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC14094
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4094BP(F,N,M); TC4094BP(N); BU4094BC; TC4094BP(N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Japan, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8STAGE 16-DIP
SHIFT REGISTER; CMOS GATE; -0.5 TO .0 VDC; 0.015 UA (TYP.) @ 15 V, DEGC
IC SHIFT REGISTER 8STAGE 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 041465-MC14094BCPG | MC14094BCPGOS-ND | MC14094BCPG | 70100147 | MC14094BCPG | MC14094BCPG |
| Product Name | Logic - Logic - Shift Registers - MC14094BCPG | Shift Registers | Logic - Shift Registers | SHIFT REGISTER; CMOS GATE; -0.5 TO .0 VDC; 0.015 UA (TYP.) @ 15 V, DEGC | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Tri-State | 3-State | 3-State | 3-State; Tri-State | ||
| Package Type | DIP; Other; 16-DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |