The MC14093BDTR2 is a quad 2-input NAND gate Schmitt trigger designed for low power dissipation and high noise immunity applications. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range. Each input features independent Schmitt-trigger functionality, enhancing noise immunity and allowing for the "squaring up" of slowly changing waveforms. The device includes triple diode protection on all inputs and is pin-for-pin compatible with the CD4093, making it a versatile option for various designs. It is AEC-Q100 qualified, suitable for automotive applications, and is available in a Pb-free and RoHS compliant package. The MC14093BDTR2 is packaged in a TSSOP-14 format, with 2500 units available per tape and reel for efficient handling in production environments.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
4000/14000/40000 SERIES, QUAD 2-INPUT NAND GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC14093BDTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDTR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217675-MC14093BDTR2
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 0.9V ~ 4V
Logic Level - High: 3.6V ~ 10.8V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 4093
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14093BDTR2-ND | 705-MC14093BDTR2 | 1217675-MC14093BDTR2 | MC14093BDTR2 | MC14093BDTR2 | MC14093BDTR2 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC14093BDTR2 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 3V ~ 18V | 18V | 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |