onsemi Logic - Logic - Gates and Inverters - MC14093BDR2 MC14093BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217674-MC14093BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217674-MC14093BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14093BDR2 - 1217674-MC14093BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14093BDR2
1217674-MC14093BDR2
Logic - Logic - Gates and Inverters - MC14093BDR2 1217674-MC14093BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217674-MC14093BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1217674-MC14093BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Quad SOIC Logic IC - 705-MC14093BDR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-MC14093BDR2
Quad SOIC Logic IC 705-MC14093BDR2
IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate IC 4 Channel 14-SOIC Product overview: MC14093BDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDR2 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate IC 4 Channel 14-SOIC Product overview: MC14093BDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14093BDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14093BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14093BDR2
Gates and Inverters MC14093BDR2
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1217674-MC14093BDR2 705-MC14093BDR2 MC14093BDR2
Product Name Logic - Logic - Gates and Inverters - MC14093BDR2 Quad SOIC Logic IC Gates and Inverters
Gate Type NOT NAND NAND; NAND Gate
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Inputs 2 2
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54ACTQ02/Q2A - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
4 suppliers