onsemi Logic Function Onsemi MC14081BDR2G.

Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes
Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 29AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29AC8122
Logic Function Onsemi 29AC8122
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes

Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8122
Product Name Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H22DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHCT04D,118DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details