onsemi Logic Function Onsemi MC14081BDG.

Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes
Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 29AC8121 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29AC8121
Logic Function Onsemi 29AC8121
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes

Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8121
Product Name Logic Function Onsemi
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Inverters ICs - 1658850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details