Quad 2-Input AND Gate IC, CMOS, SOIC-14 Product overview: MC14081BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14081BDG can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1073169-MC14081BDG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quad 2 i/p AND gate,MC14081BD SOIC14
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates 3-18V Quad 2-Input AND
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14081BDG | MC14081BDGOS-ND | 1073169-MC14081BDG | 1784794 | 45J1086 | MC14081BDG | MC14081BDG | MC14081BDG | MC14081BDG |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14081BDG | Logic Gates | Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; And | AND | AND; AND Gate | AND; AND Gate | ||
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 18 v | 18V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |