The MC14073BDR2G is a triple 3-input AND gate integrated circuit from Quarktwin Technology Ltd., designed for low power dissipation and high noise immunity applications. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range of -55°C to +125°C. The device features buffered outputs and includes double diode protection on all inputs, ensuring robust performance in various conditions. It is available in a SOIC-14 package and is Pb-free and RoHS compliant, making it suitable for automotive and other applications requiring compliance with environmental standards. The MC14073BDR2G is a pin-for-pin replacement for corresponding CD4000 series devices, facilitating easy integration into existing designs.
Triple 3-Input AND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14073BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14073BDR2G can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
AND Gate IC 3 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022581-MC14073BDR2G
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC GATE AND 3CH 3-INP 14SOIC
AND GATE, TRI, 3 I/P, NSOIC-14; Logic Family / Base Number:MC14073; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,3 3-INPUT AND,CMOS,SOP,14PIN,P
IC GATE AND 3CH 3-INP 14SOIC
Logic Gates 3-18V Triple 3-Input AND
AND Gate IC 3 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14073BDR2G | MC14073BDR2GOSCT-ND | 022581-MC14073BDR2G | MC14073BDR2G | 42Y0565 | 71J5476 | MC14073BDR2G | MC14073BDR2G | MC14073BDR2G |
| Product Name | 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14073BDR2G | Logic - Gates and Inverters | And Gate, Tri, 3 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Ic,logic Gate,3 3-Input And,cmos,sop,14Pin,plastic Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND | AND; AND Gate | ||
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |