onsemi Quad 18V SOIC Logic IC MC14070BDG

Description
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14070BDG - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14070BDG
Quad 18V SOIC Logic IC 705-MC14070BDG
Quad XOR Gate IC, SOIC-14, CMOS, 3-18V Product overview: MC14070BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BDG can be used for catalog matching and distributor lookup.

Quad XOR Gate IC, SOIC-14, CMOS, 3-18V Product overview: MC14070BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14070BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 8063217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063217P
Logic Gates 8063217P
MC14070BDG, LOG CMOS GATE EXCLSV OR

MC14070BDG, LOG CMOS GATE EXCLSV OR

Supplier's Site
Logic Gates - 8063217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063217
Logic Gates 8063217
MC14070BDG, LOG CMOS GATE EXCLSV OR

MC14070BDG, LOG CMOS GATE EXCLSV OR

Supplier's Site
Gates and Inverters - MC14070BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14070BDGOS-ND
Gates and Inverters MC14070BDGOS-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14070BDG - 1217642-MC14070BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14070BDG
1217642-MC14070BDG
Logic - Logic - Gates and Inverters - MC14070BDG 1217642-MC14070BDG
Manufacturer: ON Semiconductor Win Source Part Number: 1217642-MC14070BDG Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: MC14070 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): BU4070BF; BU4070BF-E2; HCF4070YM013TR; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1217642-MC14070BDG
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 110ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: MC14070
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): BU4070BF; BU4070BF-E2; HCF4070YM013TR;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi - 71J5474 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi
71J5474
Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi 71J5474
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14070BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14070BDG
Logic - Gates and Inverters MC14070BDG
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC14070BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14070BDG
Gates and Inverters MC14070BDG
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
MC14070BDG
Logic ICs >> Gates MC14070BDG
1uA 3V~18V 4 110ns@15V,50pF XORGate SOIC-14 Gates ROHS

1uA 3V~18V 4 110ns@15V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14070BDG
Logic Gates MC14070BDG
Logic Gates 3-18V Quad XOR

Logic Gates 3-18V Quad XOR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14070BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14070BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14070BDG
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14070BDG 705-MC14070BDG 8063217P 8063217 MC14070BDGOS-ND 1217642-MC14070BDG 71J5474 MC14070BDG MC14070BDG MC14070BDG MC14070BDG MC14070BDG
Product Name Quad 18V SOIC Logic IC Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - MC14070BDG Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; XOR XOR; XOR GATE, OR GATE, XNOR XOR; XOR XOR; Xor XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Logic Family CMOS XOR CMOS; Xor CMOS
IC Package Type SOIC; Other; SOIC-14 Other; SOIC SOIC; Other; SOIC SOIC; Other; Soic SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 18V 18 v 3V ~ 18V 3 V ~ 18 V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 3V~18V 1.8V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details