onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP MC14067BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073160-MC14067BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCPG; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073160-MC14067BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCPG; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP - 1073160-MC14067BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP
1073160-MC14067BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP 1073160-MC14067BCP
Manufacturer: ON Semiconductor Win Source Part Number: 1073160-MC14067BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 24-PDIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 100pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCPG; MC14067BCP; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073160-MC14067BCP
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 15MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 24-PDIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 100pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): CD4067BE; HCC4067BEY; MC14067BCPG; MC14067BCP;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14067BCP
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14067BCP
IC MUX 16:1 280OHM 24DIP

IC MUX 16:1 280OHM 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1073160-MC14067BCP MC14067BCP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14067BCP Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers