Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 006188-MC14060BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Count Rate: 17MHz
Family Name: MC14060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14060BDR2G; HCF4060YM013TR; HCF4060BM1 T/R;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: China, Czech Republic, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
COUNTER, BINARY RIPPLE, 14BIT, SOIC-16; Logic Family / Base Number:MC14060; Counter Type:Binary Ripple; Clock Frequency:12MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC COUNTER 14BIT CMOS 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER 14BIT CMOS 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14060BDR2GOSDKR-ND | 006188-MC14060BDR2G | 81Y6560 | MC14060BDR2G | MC14060BDR2G | MC14060BDR2G | MC14060BDR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14060BDR2G | Counter, Binary Ripple, 14Bit, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | Binary Ripple | |||||
| Counter Direction | UP | UP | |||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |