onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG MC14053BFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 134690-MC14053BFELG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 134690-MC14053BFELG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG - 134690-MC14053BFELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG
134690-MC14053BFELG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG 134690-MC14053BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 134690-MC14053BFELG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 134690-MC14053BFELG
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOEIAJ
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC14053BFELG
Analog Switches, Multiplexers, Demultiplexers MC14053BFELG
IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14053BFELG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14053BFELG
IC SWITCH SPDTX3 280OHM 16SOEIAJ

IC SWITCH SPDTX3 280OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 134690-MC14053BFELG MC14053BFELG MC14053BFELG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BFELG Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Hex inverter - 74ABT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Telecom - SI3206-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details