onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G MC14052BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005243-MC14052BDTR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): NJU4052BMA; HEF4052BDF; MAX4582LESE+T; MAX4582LETE+T; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005243-MC14052BDTR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): NJU4052BMA; HEF4052BDF; MAX4582LESE+T; MAX4582LETE+T; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G - 005243-MC14052BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G
005243-MC14052BDTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G 005243-MC14052BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 005243-MC14052BDTR2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC14052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): NJU4052BMA; HEF4052BDF; MAX4582LESE+T; MAX4582LETE+T; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005243-MC14052BDTR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DP4T
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC14052B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): NJU4052BMA; HEF4052BDF; MAX4582LESE+T; MAX4582LETE+T;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14052BDTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14052BDTR2G
IC SWITCH DP4TX2 280OHM 16TSSOP

IC SWITCH DP4TX2 280OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 005243-MC14052BDTR2G MC14052BDTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BDTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Quad buffer/line driver; 3-state - 74AHCT126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3016-BS - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
3 suppliers