onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG MC14052BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217606-MC14052BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Part Status: Obsolete(EOL) Family Name: MC14052B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HCF4052BEY; HCC4052BF; 5962R9665102VXC; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic ,Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217606-MC14052BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Part Status: Obsolete(EOL) Family Name: MC14052B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HCF4052BEY; HCC4052BF; 5962R9665102VXC; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic ,Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG - 1217606-MC14052BCPG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG
1217606-MC14052BCPG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG 1217606-MC14052BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217606-MC14052BCPG Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: DP4T -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Part Status: Obsolete(EOL) Family Name: MC14052B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 280 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HCF4052BEY; HCC4052BF; 5962R9665102VXC; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Czech Republic ,Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1217606-MC14052BCPG
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 18 V
Switch Circuit: DP4T
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 7.5pF
Part Status: Obsolete(EOL)
Family Name: MC14052B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 280 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): HCF4052BEY; HCC4052BF; 5962R9665102VXC;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Czech Republic ,Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14052BCPG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14052BCPG
IC SWITCH DP4T X 2 280OHM 16DIP

IC SWITCH DP4T X 2 280OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1217606-MC14052BCPG MC14052BCPG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14052BCPG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260824-SI32173-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers