onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF MC14051BF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217603-MC14051BF Packaging: Tube -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOEIAJ Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 280Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MC14051B Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217603-MC14051BF Packaging: Tube -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOEIAJ Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 280Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MC14051B Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF - 1217603-MC14051BF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF
1217603-MC14051BF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF 1217603-MC14051BF
Manufacturer: ON Semiconductor Win Source Part Number: 1217603-MC14051BF Packaging: Tube -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOEIAJ Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 280Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: MC14051B Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217603-MC14051BF
Packaging: Tube
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 7.5pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOEIAJ
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 280Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: MC14051B
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 3V ~ 18V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14051BF
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14051BF
IC MUX 8:1 280OHM 16SOEIAJ

IC MUX 8:1 280OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1217603-MC14051BF MC14051BF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14051BF Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3206-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers