ONSEMI
MC14051BDG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
onsemi
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14051BDG
Description
IC MUX 8:1 280OHM 16SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 8:1 280OHM 16SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14051BDG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MC14051BDG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS; ESD Protected
View Details
Device Type
Receiver
# of Tx
0 #
# of Rx
4 #
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3.15V ~ 3.45V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5 suppliers